The PTRH-T is a 30 Amp power PCB relay for general purpose switching, available in panel mount and PCB mount configurations with a T91 footprint. The PTRH-1A-48SFT-T4-XA variant features a 48 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and is epoxy sealed for IP67 protection. It operates at 0.9 W coil power, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 30 A current rating, and operates from -55°C to 125°C with Class F insulation. It is RoHS compliant and has a mechanical life of 10^7 operations and electrical life of 5 × 10^4 operations at rated load. The mounting style is panel mount with QC pins and mounting tabs, and the contact form is SPST-NO (1 Form A).
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |