The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features a 48VDC coil operating at 0.6 W, AgSnO₂In₂O₃ contacts with gold plating, and class F insulation. The relay is rated for 30 A at 240 VAC, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. It has an operating temperature range of -55°C to 125°C for Class F, a dielectric strength of 4,000 V between coil and contacts, and an IP67 epoxy sealed version is available. Mechanical life is 1 × 10⁷ operations, with electrical life of 5 × 10⁴ operations at rated load. Dimensions and terminal strength are consistent with the T4/T5 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-T4-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |