Picker Components General Purpose Relays PTRH-1A-48SFT-T2-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, PTRH-1A-48SFT-T2-X-0.6G, is a 1 Form A (SPST-NO) variant with a 48 VDC coil, 0.6 W power consumption, F-class insulation, and AgCdO+Au contacts. It features PCB and QC terminals, is process sealed, and meets UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 100°C for Class B or up to 125°C for Class F insulation. The relay is RoHS compliant and has a maximum switching voltage of 300 VAC and 110 VDC with a maximum switching current of 30 A. Mechanical life is rated at 1 × 10^7 operations and electrical life at 5 × 10^4 operations under resistive load. The physical mounting type supports both PCB and panel mounting with QC pins.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part, PTRH-1A-48SFT-T2-X-0.6G, is a 1 Form A (SPST-NO) variant with a 48 VDC coil, 0.6 W power consumption, F-class insulation, and AgCdO+Au contacts. It features PCB and QC terminals, is process sealed, and meets UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 100°C for Class B or up to 125°C for Class F insulation. The relay is RoHS compliant and has a maximum switching voltage of 300 VAC and 110 VDC with a maximum switching current of 30 A. Mechanical life is rated at 1 × 10^7 operations and electrical life at 5 × 10^4 operations under resistive load. The physical mounting type supports both PCB and panel mounting with QC pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-48SFT-T2-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-48SFT-T2-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.O 69.4802 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - 857-369 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers