The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. This part features a 48 VDC coil with 0.9 W power consumption, panel mounting with quick-connect pins and mounting tabs, class F insulation, and AgSnO contact material. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C. Operate time is less than 15 ms, release time less than 10 ms, and it supports 5 × 10⁴ electrical operations. The enclosure is sealed, and the termination is solder lug.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48SFT-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |