The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contacts with gold plating, and a sealed epoxy enclosure. The relay operates at 48 VDC coil voltage with a coil power of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and complies with RoHS. It has a maximum switching current of 30 A and a switching voltage rating up to 300 VAC, with an operating temperature range of -40°C to 125°C for Class F insulation. The terminal strength is 10 N, solderability is rated for 260°C for 5 seconds, and the mass is 30 grams for the open-frame variant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |