The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a panel-mount style with QC pins and mounting tabs for the T4/T5 variants, measuring 25.5 mm x 16.5 mm x 21.5 mm. The part supports a 48 VDC coil with 0.9 W power consumption, operates with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC, and has silver cadmium oxide contacts with gold plating. It meets UL 508 and UL 873 spacing requirements, offers IP67 epoxy sealing, and operates from -55°C to 100°C with Class B insulation. Maximum switching ratings are 30 A at 250 VAC and 900 W resistive load, with a mechanical life of 1 x 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T4-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |