The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO contacts, a coil power of 0.9 W at 48 VDC, and operates from -55°C to 100°C with Class B insulation. The T4 and T5 variants include mounting tabs and QC pins, with an IP67 epoxy sealed option available. The part is RoHS compliant and has a maximum switching power of 900 W and 7,500 VA. Its terminal strength is 10 N, and it meets UL Class F insulation if specified. The mechanical life is 1 x 10^7 operations, with 5 x 10^4 electrical operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |