The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads at up to 240 VAC and 30 VDC. It features a 48 VDC coil consuming 0.6 W, with must operate and release voltages of 36 VDC and 4.8 VDC respectively. The part has a 1 Form A contact configuration, AgCdO contact material, and Class B insulation. It is sealed for dust and moisture resistance, complies with RoHS, and meets UL 508 and UL 873 spacing requirements. The mounting style combines PCB pins and quick-connect terminals, with dimensions and terminal strengths specified for panel and board installation. The operating temperature range is -55°C to 100°C.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |