The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. It is rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The part features AgCdO contacts, a coil power of 0.9 W, and an operating temperature range of -55°C to 100°C for Class B insulation. The PTRH-1A-48S-T2-X67AG
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |