The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 48 VDC coil consuming 0.9 W, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. It is sealed to IP67, uses AgCdO contacts, and has Class B insulation. The T2 variant includes both PCB and QC pins, and the assembly meets UL 508 and UL 873 spacing requirements. The operating temperature range is -55°C to 100°C, with a maximum switching voltage of 300 VAC and 110 VDC. The device is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |