The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 48 VDC coil with 0.6 W power consumption, PCB pins with solder lugs, and a process-sealed enclosure. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B insulation), and is RoHS compliant. Contact material is AgCdO, with a maximum switching current of 30 A and a switching voltage of 300 VAC. The must operate voltage is 36 VDC and the must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48S-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |