The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT, or SPDT contact forms. The PTRH-1A-48FT-1-X variant features a 48 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and supports switching up to 900 W resistive or 7,500 VA. The relay operates with a coil power of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. Operating temperature range is -40°C to 125°C for Class F insulation. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame configuration. Terminal strength is 10 N, and solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |