The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A, B, or C contact configurations. It supports coil voltages up to 110 VDC, with a 0.9 W power consumption for 48 VDC operation. The T2 variant, as used in this part, features PCB and QC pins with a dust cover enclosure and Class B insulation. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 100°C. The relay is RoHS compliant, has AgSnO2In2O3 contacts, and is rated for 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations at 30 A resistive load. Its dimensions and mounting style conform to the T2 configuration with 1-form A contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CT-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |