The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It supports a 48 VDC coil with 0.9 W power consumption, operates from -40°C to 125°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Terminal strength is 10 N, and it withstands 2,500 VAC between coil and contacts for 1 minute. The unit weighs 30 grams and is rated for 10^7 mechanical operations and 5 × 10^4 electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |