The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 1 Form A contact configuration. It has an epoxy-sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay operates with a 0.6 W coil at 48 VDC, has a maximum switching voltage of 300 VAC and 110 VDC, and a contact resistance of 50 mΩ max. It meets UL 508 and UL 873 spacing standards with pin 6 omitted. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -40°C to 125°C. The mounting style is PCB pin with a weight of 27 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |