The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. This part, PTRH-1A-48CFT-T2-X, is a 1 Form A variant with a 48 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and a dust cover enclosure. It uses PCB pins and solder lugs for termination. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC and 110 VDC, and operates within a -55°C to +100°C temperature range. It is RoHS compliant and has a coil power consumption of 0.9 W. The must operate voltage is 36 VDC and the must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |