The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. This part features a 48 VDC coil with 0.6 W power consumption, AgSnO contact material, Class F insulation, and a dust cover enclosure. It accepts PCB and quick-connect pins, complies with RoHS, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching rating of 30 A at 250 VAC and 2 HP at 240 VAC, with an operate time under 15 ms and release time under 10 ms. Operating temperature ranges from -55°C to 125°C for Class F. The physical dimensions and terminal specifications align with the OT2 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CFT-OT2-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |