The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO contact form (1 Form A), 30 A rating at 250 VAC, and a maximum switching power of 7,500 VA. The relay operates with a 48 VDC coil, consuming 0.9 W of power, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has an epoxy-sealed, immersion-cleanable design, Class F insulation, and gold-plated AgCdO+Au contacts. The operating temperature range is -40°C to 125°C for Class F, and the terminal strength is 10 N. The relay is RoHS compliant and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |