The PTRH series is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, using AgCdO or AgSnO₂ contacts with optional gold plating. It operates with 0.6 W, 0.9 W, or 1.1 W coil power, supports 48 VDC coil voltage, and meets UL 508 and UL 873 spacing when Pin 6 is omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and rated for -40°C to 100°C operation. It has a mechanical life of 1×10⁷ operations and electrical life of 5×10⁴ operations. Termination is PCB pin with 6-pin configuration. Enclosure options include open frame, dust cover, or sealed. Weight is 30 g for open frame and 27 g for sealed.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |