The PTRH-1A-48C-X-0.6G is a 30 A general-purpose PCB relay with a SPST-NO (1 Form A) contact, designed for mounting on printed circuit boards. It features a dust cover enclosure, Class F insulation, and AgCdO+Au gold-plated contacts. The relay operates at 48 VDC with a coil power consumption of 0.6 W, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The packaging and termination style are PCB pin, with an operating temperature range of -40°C to 125°C. The relay has a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. The physical dimensions and weight are not explicitly stated but conform to the T90 footprint.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |