The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and compliant with UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO2 contact material, an operating temperature range of -55°C to 100°C for Class B insulation, and a coil power consumption of 0.6 W for the 48 VDC variant. The T2 mounting type includes PCB and QC pins with a dust cover. The relay meets RoHS compliance and has a maximum switching power of 900 W and 7,500 VA. Solderability is rated for 260°C for 5 seconds, with an insulation resistance of at least 1,000 MΩ at 500 VDC and 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-48C-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |