The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in SPST-NO (1 Form A), SPDT-NC (1 Form B), and SPDT (1 Form C) contact configurations, with a 24 VDC coil version offering 0.9 W power consumption. The part includes an epoxy-sealed, immersion-cleanable design with Class B or F insulation and meets UL 508 and UL 873 insulation spacing standards with pin 6 omitted. Contacts are rated for 30 A at 250 VAC, 2 HP motor loads, and use AgSnO2In2O3 or AgCdO+Au materials. Operating temperature ranges from -40°C to 100°C for Class B insulation or -40°C to 125°C for Class F. The unit weighs 30 grams, measures 25.4 x 20.3 x 18.3 mm, and is RoHS compliant with a 5 x 10⁴ electrical life cycle rated for resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |