The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts and epoxy sealing. It is RoHS compliant, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and operates from -40°C to 100°C for Class B insulation. The part has a 0.6 W coil, 1 form A contact, and a maximum switching power of 900 W resistive or 7,500 VA. Insulation resistance is 1,000 MΩ min at 500 VDC, with a dielectric strength of 2,500 V between coil and contacts. Weight is 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |