The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) configurations. The PTRH-1A-24ST-T2-XA variant uses a 24 VDC coil with 0.9 W power consumption, features PCB and quick-connect pins, and includes a dust cover. It is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The relay complies with UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface) and meets UL Class B insulation. Operating temperature ranges from -55°C to 100°C. Contact material is AgSnO2In2O3. The relay is RoHS compliant and has an insulation resistance of at least 1,000 MΩ at 500 VDC. Solderability is rated for 260°C for 5 seconds. Physical dimensions and pin layout follow the T2 mounting style.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |