Picker Components General Purpose Relays PTRH-1A-24ST-OT4-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. The OT4 variant features panel mounting with quick-connect pins and mounting tabs, and is rated for 30 A at 250 VAC and 2 HP at 240 VAC. It has a 24 VDC coil with 0.9 W power consumption, a maximum switching voltage of 300 VAC, and operates within a temperature range of -55°C to 100°C with Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. The contact material is AgSnO, and the unit weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. The OT4 variant features panel mounting with quick-connect pins and mounting tabs, and is rated for 30 A at 250 VAC and 2 HP at 240 VAC. It has a 24 VDC coil with 0.9 W power consumption, a maximum switching voltage of 300 VAC, and operates within a temperature range of -55°C to 100°C with Class B insulation. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. The contact material is AgSnO, and the unit weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24ST-OT4-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24ST-OT4-XAG
General Purpose Relays 2500-PTRH-1A-24ST-OT4-XAG
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24ST-OT4-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Timer Relays - 1785023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers