The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, a 30 A switching current rating at 250 VAC, and a 2 HP motor load rating at 250 VAC. The part has a 24 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contact material, and Class B insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant. The pinout omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). It operates from -40 °C to 100 °C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations. Dimensions and weight (30 g open frame) are specified, with PCB pins sized at 0.8 mm diameter for the coil and 0.8 mm × 1.5 mm for power terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |