The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features a 24 VDC coil, Class F insulation, and AgSnO2In2O3 contacts with gold plating. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C. Contact ratings include 30 A at 240 VAC resistive load, with maximum switching power of 7,500 VA and 900 W. Initial contact resistance is 50 mΩ max at 1 A, 6 VDC. Electrical life is 5 × 10⁴ operations under rated load. Operate time is less than 15 ms, release time less than 10 ms. The unit weighs 13.5 grams and offers an IP67 epoxy sealed option. UL/CUL E93379 certified.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |