The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 24 VDC coil with 0.9 W power consumption, Class F insulation, and AgSnO2In2O3 contact material. It has a sealed enclosure, PCB and quick-connect terminals, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface clearance. The relay is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC, and an operating temperature range of -55°C to 125°C for Class F. It is RoHS compliant and features IP67 epoxy sealing. Mechanical life is rated at 10^7 operations, with electrical life of 5×10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |