The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching loads up to 30 A at 250 VAC and 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and immersion cleanability. The part is RoHS compliant and offers Class B or Class F insulation, with contact materials including AgCdO or AgSnO2In2O3. Operating temperature range is -40°C to 100°C for Class B and -40°C to 125°C for Class F. Coil power is 0.9 W for the standard 24 VDC variant, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Dimensions and terminal strength are optimized for PCB mounting with a weight of 30 grams for open frame versions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |