The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel-mount and PCB-mount configurations. This part features a 24 VDC coil, 1 Form A contact configuration, Class F insulation, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 125°C with Class F insulation. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive loads. The mounting type is T4, featuring QC pins with mounting tabs, and the enclosure is sealed with IP67 epoxy protection.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |