The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, offering SPST-NO (1 Form A) and SPDT-NC (1 Form C) contact configurations. It features a 24 VDC coil consuming 0.9 W, with a must operate voltage of 18 VDC and a must release voltage of 2.4 VDC. The relay has a Class F insulation rating and an epoxy-sealed (IP67) version available. Termination includes both PCB pins and quick connect pins, with a mounting style supporting panel or PCB installation. Contact material is AgCdO, with a maximum switching voltage of 300 VAC and a maximum switching current of 30 A. The operating temperature range is from -55°C to 125°C for Class F insulation. It complies with RoHS and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |