The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The relay has a 0.9 W coil, operates at 24 VDC rated voltage, and meets UL 508 and UL 873 spacing requirements. It features AgCdO contacts, an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. The T4 and T5 variants include mounting tabs and are designed for panel mounting with QC terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24S-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |