The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgSnO₂In₂O₃ contact material, and is available in a sealed enclosure with Class F insulation. The relay operates at 24 VDC with a coil power of 0.9 W and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A. The device has an operating temperature range of -40°C to 125°C, an insulation resistance of 1,000 MΩ min, and weighs 30 grams. It is RoHS compliant and features epoxy sealing with immersion cleanability.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |