Picker Components General Purpose Relays PTRH-1A-24F-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose applications. It features a SPST-NO (1 Form A) contact configuration, a 24 VDC coil, F-class insulation, and an epoxy-sealed, open-frame design. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports switching up to 30 A at 250 VAC, and complies with RoHS V2 and REACH V3. Operate time is less than 15 ms, release time less than 10 ms, and it operates from −40°C to 125°C under F-class insulation. The coil power is 0.9 W, with an insulation resistance of 1,000 MΩ min at 500 VDC. The device weighs 30 grams and has PCB pin termination with dimensions consistent with the T90 footprint. Rated for 50,000 electrical operations and 10 million mechanical operations.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose applications. It features a SPST-NO (1 Form A) contact configuration, a 24 VDC coil, F-class insulation, and an epoxy-sealed, open-frame design. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports switching up to 30 A at 250 VAC, and complies with RoHS V2 and REACH V3. Operate time is less than 15 ms, release time less than 10 ms, and it operates from −40°C to 125°C under F-class insulation. The coil power is 0.9 W, with an insulation resistance of 1,000 MΩ min at 500 VDC. The device weighs 30 grams and has PCB pin termination with dimensions consistent with the T90 footprint. Rated for 50,000 electrical operations and 10 million mechanical operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24F-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24F-X
General Purpose Relays 2500-PTRH-1A-24F-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24F-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details