The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads. The T2 variant uses PCB and QC pins with a dust cover and a 24 VDC coil consuming 0.9 W. It features AgCdO or AgSnO2In2O3 contacts, meets UL 508 and UL 873 spacing requirements, and complies with RoHS. Operate time is under 15 ms, release time under 10 ms. Operating temperature range is -55°C to 100°C for Class B insulation. Dielectric strength is 2,500 VAC between coil and contacts. Mechanical life is 1 x 10^7 operations, electrical life 5 x 10^4 at rated load. Contact resistance is 50 mΩ max at 1 A, 6 VDC. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |