Picker Components General Purpose Relays PTRH-1A-24CT-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB-mounted power relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPST-NO (1 Form A) contact configuration, silver-cadmium oxide contacts, and an epoxy-sealed design. Pin 6 is omitted to meet UL 873 spacing requirements. The relay operates from -40°C to 100°C with Class B insulation, or up to 125°C with Class F. Coil power is 0.9 W at 24 VDC. It meets UL 508, RoHS V2, and REACH V3 standards. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 under resistive load. Terminal strength is 10 N, solderability is 260°C for 5 seconds. Weight is 30 grams. Dimensions are 32.5 × 16.25 × 29 mm.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB-mounted power relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPST-NO (1 Form A) contact configuration, silver-cadmium oxide contacts, and an epoxy-sealed design. Pin 6 is omitted to meet UL 873 spacing requirements. The relay operates from -40°C to 100°C with Class B insulation, or up to 125°C with Class F. Coil power is 0.9 W at 24 VDC. It meets UL 508, RoHS V2, and REACH V3 standards. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 under resistive load. Terminal strength is 10 N, solderability is 260°C for 5 seconds. Weight is 30 grams. Dimensions are 32.5 × 16.25 × 29 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24CT-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24CT-1-X
General Purpose Relays 2500-PTRH-1A-24CT-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24CT-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details