The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations. It supports 24 VDC coil voltage, features Class F insulation, AgSnO contact material, and a dust cover enclosure. The OT2 variant includes PCB and QC pins, operates at 0.9 W, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, has a maximum switching voltage of 300 VAC, and an operating temperature range of -55°C to 125°C. Contact resistance is 50 mΩ max at 1 A, 6 VDC, and it is rated for 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations under resistive load. The relay has an operate time of less than 15 ms and a release time of less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |