The PTRH-OT series is a 30 Amp PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It offers 1 Form A or 1 Form C contacts with PCB pins and quick connect options, and includes a dust cover enclosure. It complies with UL 508 and UL 873 spacing requirements, has a maximum switching power of 900 W or 7,500 VA, and operates from -55°C to 125°C with Class F insulation. The 24 VDC coil consumes 0.9 W, has a resistance of 960 Ω, a must operate voltage of 18.00 VDC, and a must release voltage of 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. The relay is RoHS compliant, weighs 13.5 grams, and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |