The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP. It features AgCdO or AgSnO2In2O3 contacts, with optional gold plating, and complies with UL 508 and UL 873 when Pin 6 is omitted. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature ranges from -40°C to 100°C for Class B or -40°C to 125°C for Class F insulation. The 24 VDC coil draws 0.9 W standard, with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. Dust cover and PCB pin termination are standard. The part number PTRH-1A-24CFT-1-X-G aligns with the series variants, specifying SPST-NO, Class F insulation, AgSnO2In2O3 contacts, Pin 6 omitted, and gold plating.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |