Picker Components General Purpose Relays PTRH-1A-24CFT-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-24CFT-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24CFT-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154532 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details
Safety Relays - 56.OA12.1224N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers