The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It is available in SPST-NO, SPDT, or SPST-NC contact forms with AgCdO or AgSnO₂₃ contact materials, and offers optional Class F insulation and epoxy sealing. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F, and is RoHS compliant. Electrical switching capability is rated at 30 A, 300 VAC, and 900 W resistive load, with a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. Coil power options include 0.6 W, 0.9 W, and 1.1 W, and terminal strength is 10 N. The package is a PCB pin mount with a weight of 27 or 30 grams depending on enclosure style.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |