The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations with PCB pins and quick-connect terminations, and mounting tabs for panel installation. The relay features Class F insulation, AgCdO or AgSnO contacts with optional gold plating, and is RoHS compliant. It operates with a 0.6 W coil at 24 VDC, has a must operate voltage of 18 VDC, and a must release voltage of 2.4 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 125°C for Class F. The device meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CF-OT2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |