The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO contacts and RoHS-compliant construction. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with PCB and quick-connect pin options. The OT2 variant includes dust cover enclosure and PCB pin termination, with a coil power of 0.9 W at 24 VDC, operate time under 15 ms, and release time under 10 ms. Insulation is Class B, with an operating temperature range of -55°C to 100°C. Maximum switching voltage is 300 VAC and 110 VDC, with initial contact resistance of 50 mΩ max. The relay meets UL 508 and UL 873 spacing requirements and is rated for 10^7 mechanical operations and 5 × 10^4 electrical operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24C-OT2-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |