The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B and 1 Form C) contact configurations. The PTRH-1A-24C-1-X variant features a 24 VDC coil, dust cover enclosure, Class B insulation, AgCdO contacts, and complies with UL 508 and UL 873 spacing with pin 6 omitted. It operates at 0.9 W coil power, supports a switching voltage of up to 300 VAC and 110 VDC, and handles motor loads up to 2 HP at 250 VAC. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -40°C to 100°C, and is RoHS compliant. The unit weighs 30 grams and is designed for PCB mounting with terminal strength of 10 N.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |