The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. The part has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and features an epoxy-sealed, immersion-cleanable enclosure with a dust cover. It uses AgCdO+Au gold-plated contacts, operates on 24 VDC with a coil power of 0.9 W, and meets UL Class B insulation with an operating temperature range of -40°C to 100°C. The relay is RoHS compliant, weighs 30 grams, and supports a mechanical life of 10^7 operations and an electrical life of 5×10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |