The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO contacts and Class B insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant, with a 6-pin configuration meeting UL 508 spacing. The relay operates at 24 VDC with a coil power of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. It supports a temperature range of -40°C to 100°C and has a dielectric strength of 2,500 VAC between coil and contacts. The part includes gold-plated contacts (AgCdO+Au) as specified by the -G suffix in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |