The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC resistive load and 30 A at 30 VDC, with a maximum switching power of 900 W and 7,500 VA. It is available in 1 Form A (SPST-NO) and 1 Form C (SPDT) configurations with PCB and quick-connect pin options. The PTRH-1A-12ST-T2-X variant uses a 12 VDC coil with 0.9 W power consumption, features AgSnO2In2O3 contact material, Class B insulation, and a sealed enclosure. It operates from -55°C to 100°C, meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ minimum at 500 VDC. Terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds. Physical dimensions and exact pinout follow the T2 mounting style with PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |