The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations. The part PTRH-1A-12ST-1-X features a 12VDC coil, Class F insulation, AgSnO2In2O3 contact material, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 30 A at 250 VAC with a 2 HP motor load rating. The relay operates at 12VDC with a coil power of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. Operating temperature ranges from -40°C to 125°C for Class F insulation. The physical package is open frame, weighing 27 grams, with PCB pin termination. The relay supports up to 50,000 electrical operations and 10 million mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |