The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It is rated for 30 A at 250 VAC resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The part features AgSnO2In2O3 contacts with gold plating, operates on a 0.6 W coil, and meets UL 508 and UL 873 spacing requirements. It has a Class F insulation rating, an operating temperature range of -55°C to 125°C, and an IP67 epoxy sealed version is available. The relay complies with RoHS and REACH standards, with 10 N terminal strength and a mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T4-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |