The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mounted configurations with quick-connect pins and mounting tabs. This relay supports a 30 A load at 250 VAC and 30 VDC, with contact material options including AgCdO or AgSnO₂In₂O₃, and offers F-class insulation with IP67 epoxy sealing. It meets UL 508 and UL 873 isolation standards with 3.18 mm air gap and 6.36 mm creepage. The relay operates at 12 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -55°C to 100°C for Class B or up to 125°C for Class F. It is RoHS compliant and designed for resistive and motor loads up to 2 HP at 240 VAC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |